GE LightingMiniature Incandescent LampDE7576/BP2-12
Description
1.65 INCH OVERALL LENGTH
STRIP LIGHTING APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.5 SHAPE DESIGNATION
9.8 CD (SPHERICAL), 123 LUMEN (INITIAL) INTENSITY
0.74 AMPERE Design Current
13.5 V Design Voltage
10 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.65 INCH OVERALL LENGTH
STRIP LIGHTING APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.5 SHAPE DESIGNATION
9.8 CD (SPHERICAL), 123 LUMEN (INITIAL) INTENSITY
0.74 AMPERE Design Current
13.5 V Design Voltage
10 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
PACKAGING TYPE BLISTER PACK
1.65 INCH OVERALL LENGTH
STRIP LIGHTING APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.5 SHAPE DESIGNATION
9.8 CD (SPHERICAL), 123 LUMEN (INITIAL) INTENSITY
0.74 AMPERE Design Current
13.5 V Design Voltage
10 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
PACKAGING TYPE BLISTER PACK