GE Company Busway Switch/Plug DE361R

Description
FUSIBLE STYLE BUS PLUGS, TYPE: DE, NUMBER OF WIRE: 3, PHASE: 3, VOLTAGE RATING: 600 V, AMPERAGE RATING: 30 A, INTERRUPT RATING: 200KA@480V, BUSS PLUG 30AMP 3POLE 3W 600V, ALTERNATE PART NO: DE361R-R. FREE 2 YEAR RADWELL WARRANTY
Description
FUSIBLE STYLE BUS PLUGS, TYPE: DE, NUMBER OF WIRE: 3, PHASE: 3, VOLTAGE RATING: 600 V, AMPERAGE RATING: 30 A, INTERRUPT RATING: 200KA@480V, BUSS PLUG 30AMP 3POLE 3W 600V, ALTERNATE PART NO: DE361R-R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Busway Switch/Plug - 12334233 - Radwell International
Willingboro, NJ, United States
Busway Switch/Plug
12334233
Busway Switch/Plug 12334233
FUSIBLE STYLE BUS PLUGS, TYPE: DE, NUMBER OF WIRE: 3, PHASE: 3, VOLTAGE RATING: 600 V, AMPERAGE RATING: 30 A, INTERRUPT RATING: 200KA@480V, BUSS PLUG 30AMP 3POLE 3W 600V, ALTERNATE PART NO: DE361R-R. FREE 2 YEAR RADWELL WARRANTY

FUSIBLE STYLE BUS PLUGS, TYPE: DE, NUMBER OF WIRE: 3, PHASE: 3, VOLTAGE RATING: 600 V, AMPERAGE RATING: 30 A, INTERRUPT RATING: 200KA@480V, BUSS PLUG 30AMP 3POLE 3W 600V, ALTERNATE PART NO: DE361R-R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 12334233
Product Name Busway Switch/Plug
Number of Poles 3
Unlock Full Specs
to access all available technical data