GE LightingMiniature Incandescent LampDE3175/BP2-12
Description
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.25 SHAPE DESIGNATION
9.55 CD (SPHERICAL), 120 LUMEN (INITIAL) INTENSITY
0.77 AMPERE Design Current
13 V Design Voltage
10 W Design Wattage
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.25 SHAPE DESIGNATION
9.55 CD (SPHERICAL), 120 LUMEN (INITIAL) INTENSITY
0.77 AMPERE Design Current
13 V Design Voltage
10 W Design Wattage
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
PACKAGING TYPE BLISTER PACK
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.25 SHAPE DESIGNATION
9.55 CD (SPHERICAL), 120 LUMEN (INITIAL) INTENSITY
0.77 AMPERE Design Current
13 V Design Voltage
10 W Design Wattage
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
PACKAGING TYPE BLISTER PACK
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.25 SHAPE DESIGNATION
9.55 CD (SPHERICAL), 120 LUMEN (INITIAL) INTENSITY