GE LightingMiniature Incandescent LampDE3022/BP2-12
Description
1.18 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
#10 SPADE BASE TYPE
T2.25 SHAPE DESIGNATION
3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY
0.38 AMPERE Design Current
13 V Design Voltage
5 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.281 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.18 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
#10 SPADE BASE TYPE
T2.25 SHAPE DESIGNATION
3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY
0.38 AMPERE Design Current
13 V Design Voltage
5 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.281 INCH
PACKAGING TYPE BLISTER PACK
1.18 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
#10 SPADE BASE TYPE
T2.25 SHAPE DESIGNATION
3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY
0.38 AMPERE Design Current
13 V Design Voltage
5 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.281 INCH
PACKAGING TYPE BLISTER PACK