GE LightingMiniature Incandescent LampDE3021/BP2-14
Description
1.15 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
#10 SPADE BASE TYPE
T2.25 SHAPE DESIGNATION
2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
0.24 AMPERE Design Current
14 V Design Voltage
3 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.281 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.15 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
#10 SPADE BASE TYPE
T2.25 SHAPE DESIGNATION
2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
0.24 AMPERE Design Current
14 V Design Voltage
3 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.281 INCH
PACKAGING TYPE BLISTER PACK
1.15 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
#10 SPADE BASE TYPE
T2.25 SHAPE DESIGNATION
2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
0.24 AMPERE Design Current
14 V Design Voltage
3 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.281 INCH
PACKAGING TYPE BLISTER PACK