GE LightingMiniature Incandescent LampDE-3175-13 12084
Description
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.25 SHAPE DESIGNATION
9.55 CD (SPHERICAL), 120 LUMEN (INITIAL) INTENSITY
0.77 AMPERE Design Current
13 V Design Voltage
10 W Design Wattage
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
GE Lighting
Done
Datasheet
Description
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.25 SHAPE DESIGNATION
9.55 CD (SPHERICAL), 120 LUMEN (INITIAL) INTENSITY
0.77 AMPERE Design Current
13 V Design Voltage
10 W Design Wattage
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.25 SHAPE DESIGNATION
9.55 CD (SPHERICAL), 120 LUMEN (INITIAL) INTENSITY
0.77 AMPERE Design Current
13 V Design Voltage
10 W Design Wattage
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
SV8.5MM BASE TYPE
T3.25 SHAPE DESIGNATION
9.55 CD (SPHERICAL), 120 LUMEN (INITIAL) INTENSITY