Wolong Electric Industrial Motors DC - Kinamatic

Description
GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for conveyors, textile machines, printing presses, packaging machines, extruders, fans and medical equipment. Features and Benefits Horsepower range: ¼ through 3500 HP Armature voltage range: 90, 115, 180, 240, 500, 600, 700 volts Class F insulation Available in shunt, compound, stabilized shunt and commercial permanent magnet designs 11Capable of 150% of rated load for 60 seconds Continuous operation in 40C ambient Provisions for mounting tachometer kit Continuous rated torque to 5% base speed on separately and blower ventilate and TENV motors Continuous rated torque to 60% on drip proof fully guarded and TEFC motors TREC coils on Industrial CD360AT through CD6000 frames Applications Cranes Hoists Conveyors Extruders Printing Machine Tools Packaging
Description
GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for conveyors, textile machines, printing presses, packaging machines, extruders, fans and medical equipment. Features and Benefits Horsepower range: ¼ through 3500 HP Armature voltage range: 90, 115, 180, 240, 500, 600, 700 volts Class F insulation Available in shunt, compound, stabilized shunt and commercial permanent magnet designs 11Capable of 150% of rated load for 60 seconds Continuous operation in 40C ambient Provisions for mounting tachometer kit Continuous rated torque to 5% base speed on separately and blower ventilate and TENV motors Continuous rated torque to 60% on drip proof fully guarded and TEFC motors TREC coils on Industrial CD360AT through CD6000 frames Applications Cranes Hoists Conveyors Extruders Printing Machine Tools Packaging

Suppliers

Company
Product
Description
Supplier Links
DC - Kinamatic -  - Wolong Electric Industrial Motors
Houston, TX, United States
DC - Kinamatic
DC - Kinamatic
GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for conveyors, textile machines, printing presses, packaging machines, extruders, fans and medical equipment. Features and Benefits Horsepower range: ¼ through 3500 HP Armature voltage range: 90, 115, 180, 240, 500, 600, 700 volts Class F insulation Available in shunt, compound, stabilized shunt and commercial permanent magnet designs 11Capable of 150% of rated load for 60 seconds Continuous operation in 40C ambient Provisions for mounting tachometer kit Continuous rated torque to 5% base speed on separately and blower ventilate and TENV motors Continuous rated torque to 60% on drip proof fully guarded and TEFC motors TREC coils on Industrial CD360AT through CD6000 frames Applications Cranes Hoists Conveyors Extruders Printing Machine Tools Packaging

GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for conveyors, textile machines, printing presses, packaging machines, extruders, fans and medical equipment.

Features and Benefits

  • Horsepower range: ¼ through 3500 HP
  • Armature voltage range: 90, 115, 180, 240, 500, 600, 700 volts
  • Class F insulation
  • Available in shunt, compound, stabilized shunt and commercial permanent magnet designs
  • 11Capable of 150% of rated load for 60 seconds
  • Continuous operation in 40C ambient
  • Provisions for mounting tachometer kit
  • Continuous rated torque to 5% base speed on separately and blower ventilate and TENV motors
  • Continuous rated torque to 60% on drip proof fully guarded and TEFC motors
  • TREC coils on Industrial CD360AT through CD6000 frames

Applications

  • Cranes
  • Hoists
  • Conveyors
  • Extruders
  • Printing
  • Machine Tools
  • Packaging
Supplier's Site

Technical Specifications

  Wolong Electric Industrial Motors
Product Category DC Motors
Product Name DC - Kinamatic
DC Construction Permanent Magnet (optional feature); Shunt Wound (optional feature)
Standard DC Voltage 90V; 160V
DC Voltage Range 90.0 to 500.0 VDC
Output Power 2 to 300 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Series 12V 30W - 111230S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0402 HP
View Details
DC-Micromotors Series 1724 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
76.6 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D15HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Double-ended
Length 1.54 inch (39 mm)
View Details
DC Motors - 9013314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0054 HP
Gear Type Spur; Spur
View Details