GE LightingMiniature Incandescent LampD2S-UNIT-12 25088
Description
HID TYPE
3.09 INCH OVERALL LENGTH
AUTO DISCHARGE PROJECTOR APPLICATION
24 STANDARD PACKAGE
P32D-2 BASE TYPE
T3 SHAPE DESIGNATION
254 CD (SPHERICAL) INTENSITY
85 V Design Voltage
35 W Design Wattage
1000 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.06 INCH
GE Lighting
Done
Datasheet
Description
HID TYPE
3.09 INCH OVERALL LENGTH
AUTO DISCHARGE PROJECTOR APPLICATION
24 STANDARD PACKAGE
P32D-2 BASE TYPE
T3 SHAPE DESIGNATION
254 CD (SPHERICAL) INTENSITY
85 V Design Voltage
35 W Design Wattage
1000 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.06 INCH
HID TYPE
3.09 INCH OVERALL LENGTH
AUTO DISCHARGE PROJECTOR APPLICATION
24 STANDARD PACKAGE
P32D-2 BASE TYPE
T3 SHAPE DESIGNATION
254 CD (SPHERICAL) INTENSITY
85 V Design Voltage
35 W Design Wattage
1000 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.06 INCH