3.09 INCH OVERALL LENGTH
NON AUTO DISCHARGE APPLICATION
32 STANDARD PACKAGE
P32D-2 BASE TYPE
T3 SHAPE DESIGNATION
85 V Design Voltage
35 W Design Wattage
1000 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.06 INCH
GE Lighting
Done
Datasheet
Description
3.09 INCH OVERALL LENGTH
NON AUTO DISCHARGE APPLICATION
32 STANDARD PACKAGE
P32D-2 BASE TYPE
T3 SHAPE DESIGNATION
85 V Design Voltage
35 W Design Wattage
1000 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.06 INCH
3.09 INCH OVERALL LENGTH
NON AUTO DISCHARGE APPLICATION
32 STANDARD PACKAGE
P32D-2 BASE TYPE
T3 SHAPE DESIGNATION
85 V Design Voltage
35 W Design Wattage
1000 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.06 INCH