GE LightingStage/Studio/TV LampCYX-Q2000T10/4CL-120
Description
SINGLE ENDED HALOGEN TYPE
8.5 INCH OVERALL LENGTH
5 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
2000 W WATTAGE
G38 MOGUL BI-POST BASE TYPE
350 LIFE IN HOUR
T10 SHAPE DESIGNATION
59000 LUMEN INTENSITY
3200
C13 FILAMENT TYPE
BULB DIAMETER 1.25 INCH
GE Lighting
Done
Datasheet
Description
SINGLE ENDED HALOGEN TYPE
8.5 INCH OVERALL LENGTH
5 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
2000 W WATTAGE
G38 MOGUL BI-POST BASE TYPE
350 LIFE IN HOUR
T10 SHAPE DESIGNATION
59000 LUMEN INTENSITY
3200
C13 FILAMENT TYPE
BULB DIAMETER 1.25 INCH
SINGLE ENDED HALOGEN TYPE
8.5 INCH OVERALL LENGTH
5 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
2000 W WATTAGE
G38 MOGUL BI-POST BASE TYPE
350 LIFE IN HOUR
T10 SHAPE DESIGNATION
59000 LUMEN INTENSITY
3200
C13 FILAMENT TYPE
BULB DIAMETER 1.25 INCH