METAL HALIDE TYPE
CLEAR COLOR
1.62 INCH OVERALL LENGTH
STAGE AND STUDIO, DISCO LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
10 STANDARD PACKAGE
150 W WATTAGE
GY9.5 MEDIUM BI-PIN BASE TYPE
1000 LIFE IN HOUR
T7 SHAPE DESIGNATION
5000
80 COLOR RENDERING INDEX
10000 LUMEN INITIAL INTENSITY
BASE DOWN TO HORIZONTAL OPERATING POSITION
M81 ANSI CODE/BALLAST
BULB DIAMETER 0.87 INCH
BULB MATERIAL QUARTZ
MERCURY CONTENT 29.56 MILLIGRAM
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
1.62 INCH OVERALL LENGTH
STAGE AND STUDIO, DISCO LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
10 STANDARD PACKAGE
150 W WATTAGE
GY9.5 MEDIUM BI-PIN BASE TYPE
1000 LIFE IN HOUR
T7 SHAPE DESIGNATION
5000
80 COLOR RENDERING INDEX
10000 LUMEN INITIAL INTENSITY
BASE DOWN TO HORIZONTAL OPERATING POSITION
M81 ANSI CODE/BALLAST
BULB DIAMETER 0.87 INCH
BULB MATERIAL QUARTZ
MERCURY CONTENT 29.56 MILLIGRAM
METAL HALIDE TYPE
CLEAR COLOR
1.62 INCH OVERALL LENGTH
STAGE AND STUDIO, DISCO LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
10 STANDARD PACKAGE
150 W WATTAGE
GY9.5 MEDIUM BI-PIN BASE TYPE
1000 LIFE IN HOUR
T7 SHAPE DESIGNATION
5000
80 COLOR RENDERING INDEX
10000 LUMEN INITIAL INTENSITY
BASE DOWN TO HORIZONTAL OPERATING POSITION
M81 ANSI CODE/BALLAST
BULB DIAMETER 0.87 INCH
BULB MATERIAL QUARTZ
MERCURY CONTENT 29.56 MILLIGRAM
METAL HALIDE TYPE
CLEAR COLOR
1.62 INCH OVERALL LENGTH
STAGE AND STUDIO, DISCO LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION