METAL HALIDE LAMP TYPE
3.35 INCH OVERALL LENGTH
3.35 OVERALL LENGTH IN INCH
1.53 INCH LIGHT CENTER LENGTH
70 V VOLTAGE RATING
10 AMPERE CURRENT RATING
700 W WATTAGE
GY9.5 MEDIUM 2 PIN ORIENTED BASE TYPE
500 LIFE IN HOUR
G7 SHAPE DESIGNATION
58000 LUMEN (INITIAL) INTENSITY
7200
SHOWBIZ[R] BRAND
COLOR RENDERING INDEX 70
BULB DIAMETER 0.875 INCH
PACKAGING QUANTITY 10
GE Lighting
Done
Datasheet
Description
METAL HALIDE LAMP TYPE
3.35 INCH OVERALL LENGTH
3.35 OVERALL LENGTH IN INCH
1.53 INCH LIGHT CENTER LENGTH
70 V VOLTAGE RATING
10 AMPERE CURRENT RATING
700 W WATTAGE
GY9.5 MEDIUM 2 PIN ORIENTED BASE TYPE
500 LIFE IN HOUR
G7 SHAPE DESIGNATION
58000 LUMEN (INITIAL) INTENSITY
7200
SHOWBIZ[R] BRAND
COLOR RENDERING INDEX 70
BULB DIAMETER 0.875 INCH
PACKAGING QUANTITY 10
METAL HALIDE LAMP TYPE
3.35 INCH OVERALL LENGTH
3.35 OVERALL LENGTH IN INCH
1.53 INCH LIGHT CENTER LENGTH
70 V VOLTAGE RATING
10 AMPERE CURRENT RATING
700 W WATTAGE
GY9.5 MEDIUM 2 PIN ORIENTED BASE TYPE
500 LIFE IN HOUR
G7 SHAPE DESIGNATION
58000 LUMEN (INITIAL) INTENSITY
7200
SHOWBIZ[R] BRAND
COLOR RENDERING INDEX 70
BULB DIAMETER 0.875 INCH
PACKAGING QUANTITY 10