GE Lighting STAGE/STUDIO/TV LAMP CSR575/SE/HR/UVC

Description
METAL HALIDE LAMP TYPE 5.71 INCH OVERALL LENGTH 5.71 OVERALL LENGTH IN INCH 2.76 INCH LIGHT CENTER LENGTH 95 V VOLTAGE RATING 6 AMPERE CURRENT RATING 575 W WATTAGE G22 MEDIUM BI POST BASE TYPE 750 LIFE IN HOUR T9.5 SHAPE DESIGNATION 43200 LUMEN (MEAN), 48000 LUMEN (INITIAL) INTENSITY 6000/5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 80 BULB DIAMETER 1.188 INCH PACKAGING QUANTITY 10
Datasheet
Description
METAL HALIDE LAMP TYPE 5.71 INCH OVERALL LENGTH 5.71 OVERALL LENGTH IN INCH 2.76 INCH LIGHT CENTER LENGTH 95 V VOLTAGE RATING 6 AMPERE CURRENT RATING 575 W WATTAGE G22 MEDIUM BI POST BASE TYPE 750 LIFE IN HOUR T9.5 SHAPE DESIGNATION 43200 LUMEN (MEAN), 48000 LUMEN (INITIAL) INTENSITY 6000/5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 80 BULB DIAMETER 1.188 INCH PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAGE/STUDIO/TV LAMP - CSR575/SE/HR/UVC - GE Lighting
Cleveland, OH, USA
STAGE/STUDIO/TV LAMP
CSR575/SE/HR/UVC
STAGE/STUDIO/TV LAMP CSR575/SE/HR/UVC
METAL HALIDE LAMP TYPE 5.71 INCH OVERALL LENGTH 5.71 OVERALL LENGTH IN INCH 2.76 INCH LIGHT CENTER LENGTH 95 V VOLTAGE RATING 6 AMPERE CURRENT RATING 575 W WATTAGE G22 MEDIUM BI POST BASE TYPE 750 LIFE IN HOUR T9.5 SHAPE DESIGNATION 43200 LUMEN (MEAN), 48000 LUMEN (INITIAL) INTENSITY 6000/5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 80 BULB DIAMETER 1.188 INCH PACKAGING QUANTITY 10
  • METAL HALIDE LAMP TYPE
  • 5.71 INCH OVERALL LENGTH
  • 5.71 OVERALL LENGTH IN INCH
  • 2.76 INCH LIGHT CENTER LENGTH
  • 95 V VOLTAGE RATING
  • 6 AMPERE CURRENT RATING
  • 575 W WATTAGE
  • G22 MEDIUM BI POST BASE TYPE
  • 750 LIFE IN HOUR
  • T9.5 SHAPE DESIGNATION
  • 43200 LUMEN (MEAN), 48000 LUMEN (INITIAL) INTENSITY
  • 6000/5600
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 80
  • BULB DIAMETER 1.188 INCH
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR575/SE/HR/UVC
Product Name STAGE/STUDIO/TV LAMP
Lamp Type STAGE/STUDIO/TV LAMP
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Floodlights - 2399069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 60 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details