GE Lighting Stage/Studio/TV Lamp CSR200/SE/HR/UVC

Description
METAL HALIDE LAMP TYPE 3.15 INCH OVERALL LENGTH 3.15 OVERALL LENGTH IN INCH 1.53 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 200 W WATTAGE GZY9.5 BASE TYPE 200 LIFE IN HOUR T6 SHAPE DESIGNATION 15000 LUMEN (INITIAL) INTENSITY 5600 COLOR RENDERING INDEX 90 BULB DIAMETER 0.75 INCH PACKAGING QUANTITY 10
Datasheet
Description
METAL HALIDE LAMP TYPE 3.15 INCH OVERALL LENGTH 3.15 OVERALL LENGTH IN INCH 1.53 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 200 W WATTAGE GZY9.5 BASE TYPE 200 LIFE IN HOUR T6 SHAPE DESIGNATION 15000 LUMEN (INITIAL) INTENSITY 5600 COLOR RENDERING INDEX 90 BULB DIAMETER 0.75 INCH PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR200/SE/HR/UVC - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR200/SE/HR/UVC
Stage/Studio/TV Lamp CSR200/SE/HR/UVC
METAL HALIDE LAMP TYPE 3.15 INCH OVERALL LENGTH 3.15 OVERALL LENGTH IN INCH 1.53 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 200 W WATTAGE GZY9.5 BASE TYPE 200 LIFE IN HOUR T6 SHAPE DESIGNATION 15000 LUMEN (INITIAL) INTENSITY 5600 COLOR RENDERING INDEX 90 BULB DIAMETER 0.75 INCH PACKAGING QUANTITY 10
  • METAL HALIDE LAMP TYPE
  • 3.15 INCH OVERALL LENGTH
  • 3.15 OVERALL LENGTH IN INCH
  • 1.53 INCH LIGHT CENTER LENGTH
  • 70 V VOLTAGE RATING
  • 200 W WATTAGE
  • GZY9.5 BASE TYPE
  • 200 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 15000 LUMEN (INITIAL) INTENSITY
  • 5600
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 0.75 INCH
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR200/SE/HR/UVC
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details