METAL HALIDE LAMP TYPE
18 INCH OVERALL LENGTH
18 OVERALL LENGTH IN INCH
10.04 INCH LIGHT CENTER LENGTH
225 V VOLTAGE RATING
18000 W WATTAGE
G51 BASE TYPE
250 LIFE IN HOUR
T32 SHAPE DESIGNATION
1650000 LUMEN (INITIAL) INTENSITY
6000
COLOR RENDERING INDEX 90
BULB DIAMETER 4 INCH
PACKAGING QUANTITY 1
GE Lighting
Done
Datasheet
Description
METAL HALIDE LAMP TYPE
18 INCH OVERALL LENGTH
18 OVERALL LENGTH IN INCH
10.04 INCH LIGHT CENTER LENGTH
225 V VOLTAGE RATING
18000 W WATTAGE
G51 BASE TYPE
250 LIFE IN HOUR
T32 SHAPE DESIGNATION
1650000 LUMEN (INITIAL) INTENSITY
6000
COLOR RENDERING INDEX 90
BULB DIAMETER 4 INCH
PACKAGING QUANTITY 1
METAL HALIDE LAMP TYPE
18 INCH OVERALL LENGTH
18 OVERALL LENGTH IN INCH
10.04 INCH LIGHT CENTER LENGTH
225 V VOLTAGE RATING
18000 W WATTAGE
G51 BASE TYPE
250 LIFE IN HOUR
T32 SHAPE DESIGNATION
1650000 LUMEN (INITIAL) INTENSITY
6000
COLOR RENDERING INDEX 90
BULB DIAMETER 4 INCH
PACKAGING QUANTITY 1