GE Lighting Stage/Studio/TV Lamp CSR1200/2/SE

Description
METAL HALIDE LAMP TYPE 6.9 INCH OVERALL LENGTH 6.9 OVERALL LENGTH IN INCH 3.35 INCH LIGHT CENTER LENGTH 100 V VOLTAGE RATING 13.8 AMPERE CURRENT RATING 1200 W WATTAGE G22/30X53 BASE TYPE 800 LIFE IN HOUR T12 SHAPE DESIGNATION 110000 LUMEN (INITIAL) INTENSITY 7200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 75 BULB DIAMETER 1.5 INCH PACKAGING QUANTITY 6
Datasheet
Description
METAL HALIDE LAMP TYPE 6.9 INCH OVERALL LENGTH 6.9 OVERALL LENGTH IN INCH 3.35 INCH LIGHT CENTER LENGTH 100 V VOLTAGE RATING 13.8 AMPERE CURRENT RATING 1200 W WATTAGE G22/30X53 BASE TYPE 800 LIFE IN HOUR T12 SHAPE DESIGNATION 110000 LUMEN (INITIAL) INTENSITY 7200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 75 BULB DIAMETER 1.5 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR1200/2/SE - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR1200/2/SE
Stage/Studio/TV Lamp CSR1200/2/SE
METAL HALIDE LAMP TYPE 6.9 INCH OVERALL LENGTH 6.9 OVERALL LENGTH IN INCH 3.35 INCH LIGHT CENTER LENGTH 100 V VOLTAGE RATING 13.8 AMPERE CURRENT RATING 1200 W WATTAGE G22/30X53 BASE TYPE 800 LIFE IN HOUR T12 SHAPE DESIGNATION 110000 LUMEN (INITIAL) INTENSITY 7200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 75 BULB DIAMETER 1.5 INCH PACKAGING QUANTITY 6
  • METAL HALIDE LAMP TYPE
  • 6.9 INCH OVERALL LENGTH
  • 6.9 OVERALL LENGTH IN INCH
  • 3.35 INCH LIGHT CENTER LENGTH
  • 100 V VOLTAGE RATING
  • 13.8 AMPERE CURRENT RATING
  • 1200 W WATTAGE
  • G22/30X53 BASE TYPE
  • 800 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 110000 LUMEN (INITIAL) INTENSITY
  • 7200
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 75
  • BULB DIAMETER 1.5 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR1200/2/SE
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products