GE Company Contactor CR453AB3BAAA2S

Description
CONTACTOR 25AMP 3POLE 240V. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 25AMP 3POLE 240V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 12163704 - Radwell International
Willingboro, NJ, United States
Contactor
12163704
Contactor 12163704
CONTACTOR 25AMP 3POLE 240V. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 25AMP 3POLE 240V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 12163704
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Starter - 428843 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 20 to 2.2 amps
Motor Voltage 110 volts
View Details
Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Solid State Overload/Relay - 112763044 - Radwell International
Specs
Control Voltage 24 volts
Motor Voltage 250 volts
View Details
IEC 9 A Contactor - 100-C09KJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details