GE Company Contactor; Load Current Inductive Ge CR353AD3BA1

Description
Contactor; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V
Description
Contactor; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive Ge - 96F3011 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive Ge
96F3011
Contactor; Load Current Inductive Ge 96F3011
Contactor; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V

Contactor; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 96F3011
Product Name Contactor; Load Current Inductive Ge
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 4-1618375-6 - TE Connectivity
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GX23BBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400124320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1221040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details