GE Company Contactor CR353AB3BH1

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 V COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 V COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 70148374 - Radwell International
Willingboro, NJ, United States
Contactor
70148374
Contactor 70148374
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 V COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 V COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 70148374
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
IEC 9 A Contactor - 100-C09J01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole DC Coil Contactors - MC-50A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details