GE Company Starter CR306CXC002

Description
MAGNETIC STARTER, FULL VOLTAGE, NON-REVERSING, NEMA SIZE 1, 27 AMP RATING, 3 PHASE, 0.4-0.85 AMP OVERLOAD RANGE, OPEN TYPE, 115-120V SEPARATE CONTROL. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC STARTER, FULL VOLTAGE, NON-REVERSING, NEMA SIZE 1, 27 AMP RATING, 3 PHASE, 0.4-0.85 AMP OVERLOAD RANGE, OPEN TYPE, 115-120V SEPARATE CONTROL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 44023241 - Radwell International
Willingboro, NJ, United States
Starter
44023241
Starter 44023241
MAGNETIC STARTER, FULL VOLTAGE, NON-REVERSING, NEMA SIZE 1, 27 AMP RATING, 3 PHASE, 0.4-0.85 AMP OVERLOAD RANGE, OPEN TYPE, 115-120V SEPARATE CONTROL. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC STARTER, FULL VOLTAGE, NON-REVERSING, NEMA SIZE 1, 27 AMP RATING, 3 PHASE, 0.4-0.85 AMP OVERLOAD RANGE, OPEN TYPE, 115-120V SEPARATE CONTROL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 44023241
Product Name Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details
IEC 9 A Contactor - 100-C09Y200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details