GE Company Starter CR306C004

Description
MAGNETIC STARTER, FULL VOLTAGE, NON-REVERSING, NON-COMBINATON, NEMA SIZE 1, 27 AMP RATING, 3 PHASE, OPEN TYPE, 460-480V, 10 HP. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC STARTER, FULL VOLTAGE, NON-REVERSING, NON-COMBINATON, NEMA SIZE 1, 27 AMP RATING, 3 PHASE, OPEN TYPE, 460-480V, 10 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 15703286 - Radwell International
Willingboro, NJ, United States
Starter
15703286
Starter 15703286
MAGNETIC STARTER, FULL VOLTAGE, NON-REVERSING, NON-COMBINATON, NEMA SIZE 1, 27 AMP RATING, 3 PHASE, OPEN TYPE, 460-480V, 10 HP. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC STARTER, FULL VOLTAGE, NON-REVERSING, NON-COMBINATON, NEMA SIZE 1, 27 AMP RATING, 3 PHASE, OPEN TYPE, 460-480V, 10 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 15703286
Product Name Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6525734 - Radwell International
Fuji Electric Corp. of America
View Details
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
IEC 9 A Contactor - 100-C09H10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details