GE Company Contactor CR261FDH302AAA

Description
GE CONTACTOR, 3 POLE, 50 AMP, 240-600 VOLTS. FREE 2 YEAR RADWELL WARRANTY
Description
GE CONTACTOR, 3 POLE, 50 AMP, 240-600 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 204071562 - Radwell International
Willingboro, NJ, United States
Contactor
204071562
Contactor 204071562
GE CONTACTOR, 3 POLE, 50 AMP, 240-600 VOLTS. FREE 2 YEAR RADWELL WARRANTY

GE CONTACTOR, 3 POLE, 50 AMP, 240-600 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 204071562
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KG400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-75A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Contactor - 20799515 - Radwell International
Specs
Number of Poles 3
View Details