GE Company Proximity Switch CR215DBA18A5PB

Description
PROXIMITY SWITCH 18MM 10-30VDC 1 METER CABLE LED. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 18MM 10-30VDC 1 METER CABLE LED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19013166 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19013166
Proximity Switch 19013166
PROXIMITY SWITCH 18MM 10-30VDC 1 METER CABLE LED. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 18MM 10-30VDC 1 METER CABLE LED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19013166
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Sensor, Light Convergent Reflctiv, 55Mm; Sensing Range Max Omron Electronic Components - 41AK3563 - Newark, An Avnet Company
Specs
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details