GE Company Proximity Switch CR215DB3OUC3NA

Description
PROXIMITY SWITCH 10-30VDC 1NO/1NC 30MM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 10-30VDC 1NO/1NC 30MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19013158 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19013158
Proximity Switch 19013158
PROXIMITY SWITCH 10-30VDC 1NO/1NC 30MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 10-30VDC 1NO/1NC 30MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19013158
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEN-M5B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers