GE Company Proximity Switch CR215DB30SA3PD

Description
PROXIMITY SWITCH BARREL 10-30VDC 30MM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH BARREL 10-30VDC 30MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19036052 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19036052
Proximity Switch 19036052
PROXIMITY SWITCH BARREL 10-30VDC 30MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH BARREL 10-30VDC 30MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19036052
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter Inductive Sensor - I8M2POC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details