GE Company Contactor/Starter Coil CR209B002

Description
REVERSING STARTER, NEMA SIZE 0, MAX VOLTS 600 AC, MAX AMPS 18, 115 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
REVERSING STARTER, NEMA SIZE 0, MAX VOLTS 600 AC, MAX AMPS 18, 115 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 101308691 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
101308691
Contactor/Starter Coil 101308691
REVERSING STARTER, NEMA SIZE 0, MAX VOLTS 600 AC, MAX AMPS 18, 115 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

REVERSING STARTER, NEMA SIZE 0, MAX VOLTS 600 AC, MAX AMPS 18, 115 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 101308691
Product Name Contactor/Starter Coil
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Starter; 20 A; 480 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 15 HP @ 480 V - 70075424 - Allied Electronics, Inc.
Specs
Device Technology Solid State
Continuous Current 20 amps
Motor Voltage 480 volts
View Details
Motor Starters - 206155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
Solid State Overload/Relay - 20791027 - Radwell International
Specs
Control Voltage 32 volts
Motor Voltage 120 volts
View Details