GE Company Contactor CR205-D003

Description
CONTACTOR SIZE2 50AMP 3P 600V MAX 230V/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR SIZE2 50AMP 3P 600V MAX 230V/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 21465867 - Radwell International
Willingboro, NJ, United States
Contactor
21465867
Contactor 21465867
CONTACTOR SIZE2 50AMP 3P 600V MAX 230V/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR SIZE2 50AMP 3P 600V MAX 230V/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 21465867
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 136977895 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Motor Voltage 25 volts
View Details
Motor Starters - 206139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Solid State Overload/Relay - 77415659 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 9 A Contactor - 100-C09UD01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers