GE Company Contactor CR153C002ABA

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR 30A 3 POLE 120AC COIL P/N 99130 OR 99136. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR 30A 3 POLE 120AC COIL P/N 99130 OR 99136. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4791374 - Radwell International
Willingboro, NJ, United States
Contactor
4791374
Contactor 4791374
DISCONTINUED BY MANUFACTURER, CONTACTOR 30A 3 POLE 120AC COIL P/N 99130 OR 99136. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR 30A 3 POLE 120AC COIL P/N 99130 OR 99136. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4791374
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 72568010 - Radwell International
Specs
Control Voltage 24 volts
Continuous Current 16 amps
Motor Voltage 440 volts
View Details
Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
IEC 12 A Contactor - 100-C12KJ200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
3 Pole 150A Contactors - MC-150A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details