GE Company Solid State Overload/Relay CR124N028

Description
DISCONTINUED BY MANUFACTURER,THERMAL OVERLOAD RELAY, 600V, NEMA 4, SPDT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,THERMAL OVERLOAD RELAY, 600V, NEMA 4, SPDT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 4791287 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
4791287
Solid State Overload/Relay 4791287
DISCONTINUED BY MANUFACTURER,THERMAL OVERLOAD RELAY, 600V, NEMA 4, SPDT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,THERMAL OVERLOAD RELAY, 600V, NEMA 4, SPDT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4791287
Product Name Solid State Overload/Relay
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

13A Manual Motor Starters - MMS-63H-13A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12D400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
2 suppliers
Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details