GE Company Thermal Overload/Heater CR123-C9.55A

Description
OVERLOAD THERMAL UNIT, HEATING ELEMENT, 7.58A, CLASS 20 HEATER. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL UNIT, HEATING ELEMENT, 7.58A, CLASS 20 HEATER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 21076 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
21076
Thermal Overload/Heater 21076
OVERLOAD THERMAL UNIT, HEATING ELEMENT, 7.58A, CLASS 20 HEATER. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL UNIT, HEATING ELEMENT, 7.58A, CLASS 20 HEATER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Overload/Heater -  - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
Thermal Overload/Heater
GENERAL ELECTRIC Contactors & Starters CR123-C9.55A

GENERAL ELECTRIC Contactors & Starters CR123-C9.55A

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 21076
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 217984606 - Radwell International
Specs
Number of Poles 3
Continuous Current 35 amps
Motor Voltage 24 volts
View Details
Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
IEC 12 A Contactor - 100-C12ED01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole 130A Contactors - MC-130A-AC500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details