GE Company Starter CR1062R2AAP2000

Description
DISCONTINUED BY MANUFACTURER, STARTER, 10HP, NON REVERSING, NEMA TYPE1, NEMA SIZE M0. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STARTER, 10HP, NON REVERSING, NEMA TYPE1, NEMA SIZE M0. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 9797336 - Radwell International
Willingboro, NJ, United States
Starter
9797336
Starter 9797336
DISCONTINUED BY MANUFACTURER, STARTER, 10HP, NON REVERSING, NEMA TYPE1, NEMA SIZE M0. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STARTER, 10HP, NON REVERSING, NEMA TYPE1, NEMA SIZE M0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9797336
Product Name Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-150A-DC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12UF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details