Pushbutton Switch; Product Range:-; Contact Configuration:-; Switch Operation:On-Off; Switch Terminals:Screw; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Current Max:10A; Contact Voltage AC Nom:600V
PUSHBUTTON SWITCH, ON-OFF, SWITCH TERMINALS: SCREW, NON ILLUMINATED, 10 AMP, CONTACT VOLTAGE AC NOM: 600V. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 96F2921 | 7718192 |
| Product Name | Pushbutton Switch; Product Range Ge | Pushbutton |
| Switch Function | On-Off |