GE Company Starter CR101BA0A

Description
MOTOR STARTING SWITCH, PUSH BUTTON, 3 POLE, FLUSH PLATE, START / STOP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR STARTING SWITCH, PUSH BUTTON, 3 POLE, FLUSH PLATE, START / STOP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 84733161 - Radwell International
Willingboro, NJ, United States
Starter
84733161
Starter 84733161
MOTOR STARTING SWITCH, PUSH BUTTON, 3 POLE, FLUSH PLATE, START / STOP. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTING SWITCH, PUSH BUTTON, 3 POLE, FLUSH PLATE, START / STOP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 84733161
Product Name Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12Y400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
26A Manual Motor Starters - MMS-32H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details