METAL HALIDE TYPE
CLEAR COLOR
5.35 INCH OVERALL LENGTH
WIDE FLOODLIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
23 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
36 DEGREE DISTRIBUTION/BEAM SPREAD
1400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
BULB DIAMETER 4.88 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 2.53 MILLIGRAM
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
5.35 INCH OVERALL LENGTH
WIDE FLOODLIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
23 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
36 DEGREE DISTRIBUTION/BEAM SPREAD
1400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
BULB DIAMETER 4.88 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 2.53 MILLIGRAM
METAL HALIDE TYPE
CLEAR COLOR
5.35 INCH OVERALL LENGTH
WIDE FLOODLIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
23 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
36 DEGREE DISTRIBUTION/BEAM SPREAD
1400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
BULB DIAMETER 4.88 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 2.53 MILLIGRAM