CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.35 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
23 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.75 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.35 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
23 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.75 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.35 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
23 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.75 INCH