METAL HALIDE TYPE
CLEAR COLOR
3.37 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL APPLICATION
12 STANDARD PACKAGE
70 W WATTAGE
G8.5 BI-PIN BASE TYPE
18000 LIFE IN HOUR
T4.5 SHAPE DESIGNATION
3000
88 COLOR RENDERING INDEX
6500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C139/M139 ANSI CODE/BALLAST
BULB DIAMETER 0.56 INCH
BULB MATERIAL QUARTZ
MERCURY CONTENT 5.6 MILLIGRAM
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
3.37 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL APPLICATION
12 STANDARD PACKAGE
70 W WATTAGE
G8.5 BI-PIN BASE TYPE
18000 LIFE IN HOUR
T4.5 SHAPE DESIGNATION
3000
88 COLOR RENDERING INDEX
6500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C139/M139 ANSI CODE/BALLAST
BULB DIAMETER 0.56 INCH
BULB MATERIAL QUARTZ
MERCURY CONTENT 5.6 MILLIGRAM
METAL HALIDE TYPE
CLEAR COLOR
3.37 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL APPLICATION
12 STANDARD PACKAGE
70 W WATTAGE
G8.5 BI-PIN BASE TYPE
18000 LIFE IN HOUR
T4.5 SHAPE DESIGNATION
3000
88 COLOR RENDERING INDEX
6500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C139/M139 ANSI CODE/BALLAST
BULB DIAMETER 0.56 INCH
BULB MATERIAL QUARTZ
MERCURY CONTENT 5.6 MILLIGRAM