CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.93 INCH OVERALL LENGTH
12 STANDARD PACKAGE
70 W WATTAGE
G12 BIPIN BASE TYPE
15000 LIFE IN HOUR
T6 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
6300 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C139/M139 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.57 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.93 INCH OVERALL LENGTH
12 STANDARD PACKAGE
70 W WATTAGE
G12 BIPIN BASE TYPE
15000 LIFE IN HOUR
T6 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
6300 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C139/M139 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.57 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.93 INCH OVERALL LENGTH
12 STANDARD PACKAGE
70 W WATTAGE
G12 BIPIN BASE TYPE
15000 LIFE IN HOUR
T6 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
6300 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C139/M139 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.57 INCH