CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.28 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
4800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C98/M139/M143 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.8 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.28 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
4800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C98/M139/M143 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.8 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.28 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
4800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C98/M139/M143 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.8 INCH