CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.65 INCH OVERALL LENGTH
12 STANDARD PACKAGE
70 W WATTAGE
RX7S BASE TYPE
15000 LIFE IN HOUR
T6 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
7000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 45 DEG OPERATING POSITION
M139/M85 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.787 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.65 INCH OVERALL LENGTH
12 STANDARD PACKAGE
70 W WATTAGE
RX7S BASE TYPE
15000 LIFE IN HOUR
T6 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
7000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 45 DEG OPERATING POSITION
M139/M85 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.787 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.65 INCH OVERALL LENGTH
12 STANDARD PACKAGE
70 W WATTAGE
RX7S BASE TYPE
15000 LIFE IN HOUR
T6 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
7000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 45 DEG OPERATING POSITION
M139/M85 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.787 INCH