CERAMIC METAL HALIDE TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
12 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
41000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51/M169 ANSI CODE/BALLAST
CONSTANTCOLOR[R], CHROMAFIT[TM] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
12 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
41000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51/M169 ANSI CODE/BALLAST
CONSTANTCOLOR[R], CHROMAFIT[TM] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
12 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
41000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51/M169 ANSI CODE/BALLAST
CONSTANTCOLOR[R], CHROMAFIT[TM] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH