CERAMIC METAL HALIDE TYPE
CLEAR COLOR
2.23 INCH OVERALL LENGTH
2.23 OVERALL LENGTH IN INCH
RETAIL DISPLAY APPLICATION
12 STANDARD PACKAGE
39 W WATTAGE
GU6.5 BASE TYPE
16500 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
87 COLOR RENDERING INDEX
3500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.5 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
2.23 INCH OVERALL LENGTH
2.23 OVERALL LENGTH IN INCH
RETAIL DISPLAY APPLICATION
12 STANDARD PACKAGE
39 W WATTAGE
GU6.5 BASE TYPE
16500 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
87 COLOR RENDERING INDEX
3500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.5 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
2.23 INCH OVERALL LENGTH
2.23 OVERALL LENGTH IN INCH
RETAIL DISPLAY APPLICATION
12 STANDARD PACKAGE
39 W WATTAGE
GU6.5 BASE TYPE
16500 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
87 COLOR RENDERING INDEX
3500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.5 INCH