CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.93 INCH OVERALL LENGTH
12 STANDARD PACKAGE
39 W WATTAGE
G12 BIPIN BASE TYPE
16500 LIFE IN HOUR
T4.5 SHAPE DESIGNATION
3000
84 COLOR RENDERING INDEX
3400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.571 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.93 INCH OVERALL LENGTH
12 STANDARD PACKAGE
39 W WATTAGE
G12 BIPIN BASE TYPE
16500 LIFE IN HOUR
T4.5 SHAPE DESIGNATION
3000
84 COLOR RENDERING INDEX
3400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.571 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.93 INCH OVERALL LENGTH
12 STANDARD PACKAGE
39 W WATTAGE
G12 BIPIN BASE TYPE
16500 LIFE IN HOUR
T4.5 SHAPE DESIGNATION
3000
84 COLOR RENDERING INDEX
3400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.571 INCH