METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
SPOT LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
4200
89 COLOR RENDERING INDEX
10 DEGREE DISTRIBUTION/BEAM SPREAD
2225 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
BULB DIAMETER 3.76 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 4.5 MILLIGRAM
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
SPOT LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
4200
89 COLOR RENDERING INDEX
10 DEGREE DISTRIBUTION/BEAM SPREAD
2225 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
BULB DIAMETER 3.76 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 4.5 MILLIGRAM
METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
SPOT LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
4200
89 COLOR RENDERING INDEX
10 DEGREE DISTRIBUTION/BEAM SPREAD
2225 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
BULB DIAMETER 3.76 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 4.5 MILLIGRAM