CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.6 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
2400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.76 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.6 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
2400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.76 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.6 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
2400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.76 INCH