CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.66 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
15 STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1950 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.52 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.66 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
15 STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1950 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.52 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.66 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
15 STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
4200
90 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1950 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.52 INCH