METAL HALIDE TYPE
CLEAR COLOR
2.28 INCH OVERALL LENGTH
INDOOR SPOT LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
12 STANDARD PACKAGE
39 W WATTAGE
GX10 BASE TYPE
16500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
90 COLOR RENDERING INDEX
12 DEGREE DISTRIBUTION/BEAM SPREAD
2200 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
BULB DIAMETER 2 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 4.8 MILLIGRAM
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
2.28 INCH OVERALL LENGTH
INDOOR SPOT LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
12 STANDARD PACKAGE
39 W WATTAGE
GX10 BASE TYPE
16500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
90 COLOR RENDERING INDEX
12 DEGREE DISTRIBUTION/BEAM SPREAD
2200 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
BULB DIAMETER 2 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 4.8 MILLIGRAM
METAL HALIDE TYPE
CLEAR COLOR
2.28 INCH OVERALL LENGTH
INDOOR SPOT LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
12 STANDARD PACKAGE
39 W WATTAGE
GX10 BASE TYPE
16500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
90 COLOR RENDERING INDEX
12 DEGREE DISTRIBUTION/BEAM SPREAD
2200 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/M130 ANSI CODE/BALLAST
BULB DIAMETER 2 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 4.8 MILLIGRAM