CERAMIC METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
320 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
4100
90 COLOR RENDERING INDEX
31000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP/DOWN +/- 15 DEG OPERATING POSITION
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.62 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
320 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
4100
90 COLOR RENDERING INDEX
31000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP/DOWN +/- 15 DEG OPERATING POSITION
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.62 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
320 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
4100
90 COLOR RENDERING INDEX
31000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP/DOWN +/- 15 DEG OPERATING POSITION
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.62 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
320 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
4100
90 COLOR RENDERING INDEX
31000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP/DOWN +/- 15 DEG OPERATING POSITION