CERAMIC METAL HALIDE TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
24000 LIFE IN HOUR
T15 SHAPE DESIGNATION
3000
85 COLOR RENDERING INDEX
25000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/M168 ANSI CODE/BALLAST
CONSTANTCOLOR[R], CHROMAFIT[TM] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.875 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
24000 LIFE IN HOUR
T15 SHAPE DESIGNATION
3000
85 COLOR RENDERING INDEX
25000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/M168 ANSI CODE/BALLAST
CONSTANTCOLOR[R], CHROMAFIT[TM] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.875 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
24000 LIFE IN HOUR
T15 SHAPE DESIGNATION
3000
85 COLOR RENDERING INDEX
25000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/M168 ANSI CODE/BALLAST
CONSTANTCOLOR[R], CHROMAFIT[TM] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.875 INCH