METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
SPOT LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
20 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
15 DEGREE DISTRIBUTION/BEAM SPREAD
1200 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
BULB DIAMETER 3.76 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 2.4 MILLIGRAM
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
SPOT LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
20 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
15 DEGREE DISTRIBUTION/BEAM SPREAD
1200 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
BULB DIAMETER 3.76 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 2.4 MILLIGRAM
METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
SPOT LIGHT, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
20 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
15 DEGREE DISTRIBUTION/BEAM SPREAD
1200 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
BULB DIAMETER 3.76 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 2.4 MILLIGRAM