CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
20 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1200 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.75 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
20 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1200 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.75 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
20 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
25 DEG DISTRIBUTION/BEAM SPREAD
1200 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.75 INCH